Alpha Wire Coaxial Cables (RF) 9888C SL001

Description
Twinaxial Cable 22 AWG 1000.0' (304.80m) 78 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 22 AWG 1000.0' (304.80m) 78 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9888CSL001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9888CSL001-ND
Coaxial Cables (RF) 9888CSL001-ND
Twinaxial Cable 22 AWG 1000.0' (304.80m) 78 Ohms

Twinaxial Cable 22 AWG 1000.0' (304.80m) 78 Ohms

Buy Now Datasheet
Coaxial Cables - 9888C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9888C SL001
Coaxial Cables 9888C SL001
9888C SLATE 1000 FT

9888C SLATE 1000 FT

Buy Now
Twinaxial Cable, Ul Type Cm Awm Style 2726, 22 Awg, 78 Ohm, 7 X 0.255Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire - 04F7234 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, Ul Type Cm Awm Style 2726, 22 Awg, 78 Ohm, 7 X 0.255Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire
04F7234
Twinaxial Cable, Ul Type Cm Awm Style 2726, 22 Awg, 78 Ohm, 7 X 0.255Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire 04F7234
Twinaxial Cable, UL Type CM AWM Style 2726, 22 AWG, 78 ohm, 7 x 0.255mm, 1000 ft, 304.8 m RoHS Compliant: Yes

Twinaxial Cable, UL Type CM AWM Style 2726, 22 AWG, 78 ohm, 7 x 0.255mm, 1000 ft, 304.8 m RoHS Compliant: Yes

Supplier's Site
Alpha Essentials Twinaxial 78 Ohm Cable - Braid Shield - 22 AWG - Gray - 300V - 1000 ft - 9888C SL001 - ALP9888C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Twinaxial 78 Ohm Cable - Braid Shield - 22 AWG - Gray - 300V - 1000 ft - 9888C SL001
ALP9888C-SL001
Alpha Essentials Twinaxial 78 Ohm Cable - Braid Shield - 22 AWG - Gray - 300V - 1000 ft - 9888C SL001 ALP9888C-SL001
Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Gray, 1000ft, 9888C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9888C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Gray JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 78 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.184 STANDARDS/APPROVALS : UL Approved CSA Approved

Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Gray, 1000ft, 9888C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9888C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Gray JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 78 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.184 STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 9888CSL001-ND 9888C SL001 04F7234 ALP9888C-SL001
Product Name Coaxial Cables (RF) Coaxial Cables Twinaxial Cable, Ul Type Cm Awm Style 2726, 22 Awg, 78 Ohm, 7 X 0.255Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire Alpha Essentials Twinaxial 78 Ohm Cable - Braid Shield - 22 AWG - Gray - 300V - 1000 ft - 9888C SL001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper, Tinned
Cable Shielding Braid Braid; Braid
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-N-MM-48 - Maury Microwave
Specs
Application RF
Connector Type Type N
View Details
Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details