Alpha Wire Coaxial Cable, Rg-58C/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire 9859EL BK001

Description
COAXIAL CABLE, RG-58C/U, 1000FT, BLACK; Coaxial Cable Type:RG58C; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58C/U, 1000FT, BLACK; Coaxial Cable Type:RG58C; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58C/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire - 04F6798 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire
04F6798
Coaxial Cable, Rg-58C/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire 04F6798
COAXIAL CABLE, RG-58C/U, 1000FT, BLACK; Coaxial Cable Type:RG58C; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 1000FT, BLACK; Coaxial Cable Type:RG58C; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F6798
Product Name Coaxial Cable, Rg-58C/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1407761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details