8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)
Alpha Essentials Ethernet Transceiver is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Gray, 100ft, 9853C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9853C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Ethernet Transceiver COAX CONSTRUCTION : Ethernet Transceiver COAX TYPE : Ethernet Transceiver AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 3 JACKET COLOR : Gray JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 78 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.401 STANDARDS/APPROVALS : UL Approved CSA Approved
9853C SLATE 100 FT ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Ethernet Cables | Cable Assemblies |
| Product Number | 9853C SL005 | 9853CSL005-ND | ALP9853C-SL005 | 03F7386 |
| Product Name | Coaxial Cables | Multiple Conductor Cables | Alpha Essentials Ethernet Transceiver 78 Ohm Cable - Braid Shield - 20 AWG - Gray - 300V - 100 ft - 9853C SL005 | 9853C Slate 100 Ft Rohs Compliant Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | |||
| Cable Insulation | Polyethylene; Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | |||
| Cable Shielding | Foil Braid |