Alpha Wire Coaxial Cables 9853C SL001

Description
9853C SLATE 1000 FT
Request a Quote
Description
9853C SLATE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9853C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9853C SL001
Coaxial Cables 9853C SL001
9853C SLATE 1000 FT

9853C SLATE 1000 FT

Buy Now
9853C Slate 1000 Ft Rohs Compliant Alpha Wire - 04F7227 - Newark, An Avnet Company
Chicago, IL, United States
9853C Slate 1000 Ft Rohs Compliant Alpha Wire
04F7227
9853C Slate 1000 Ft Rohs Compliant Alpha Wire 04F7227
9853C SLATE 1000 FT ROHS COMPLIANT: YES

9853C SLATE 1000 FT ROHS COMPLIANT: YES

Supplier's Site
Alpha Essentials Ethernet Transceiver 78 Ohm Cable - Braid Shield - 20 AWG - Gray - 300V - 1000 ft - 9853C SL001 - ALP9853C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Ethernet Transceiver 78 Ohm Cable - Braid Shield - 20 AWG - Gray - 300V - 1000 ft - 9853C SL001
ALP9853C-SL001
Alpha Essentials Ethernet Transceiver 78 Ohm Cable - Braid Shield - 20 AWG - Gray - 300V - 1000 ft - 9853C SL001 ALP9853C-SL001
Alpha Essentials Ethernet Transceiver is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Gray, 1000ft, 9853C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9853C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Ethernet Transceiver COAX CONSTRUCTION : Ethernet Transceiver COAX TYPE : Ethernet Transceiver AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 3 JACKET COLOR : Gray JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 78 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.401 STANDARDS/APPROVALS : UL Approved CSA Approved

Alpha Essentials Ethernet Transceiver is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Gray, 1000ft, 9853C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9853C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Ethernet Transceiver COAX CONSTRUCTION : Ethernet Transceiver COAX TYPE : Ethernet Transceiver AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 3 JACKET COLOR : Gray JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 78 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.401 STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Ethernet Cables
Product Number 9853C SL001 04F7227 ALP9853C-SL001
Product Name Coaxial Cables 9853C Slate 1000 Ft Rohs Compliant Alpha Wire Alpha Essentials Ethernet Transceiver 78 Ohm Cable - Braid Shield - 20 AWG - Gray - 300V - 1000 ft - 9853C SL001
Standards / Certifications RoHS CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details
USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details