Alpha Wire's coaxial cable, part number 9852C, features a dual-component construction with a 22 AWG twisted pair and a 20 AWG twisted pair, both shielded for enhanced signal integrity. The cable is rated for a maximum voltage of 300 VRMS and operates within a temperature range of -20 to 80°C. It has a characteristic impedance of 78 ohms and offers a nominal attenuation of 2.32 dB per 100 feet at 10 MHz. The cable is compliant with UL CM and AWM/STYLE 2919 standards, ensuring suitability for low voltage applications. Additionally, it meets RoHS compliance and is free from hazardous substances as per EU directives. The cable is packaged in continuous lengths of 1000 feet, making it a practical choice for various engineering projects requiring reliable signal transmission.
Alpha Wire offers 50-, 75-, 93-, and 100-ohm coaxial, twinaxial, and triaxial cables in a wide range of insulation and jacket materials and rated for UL, CSA and military specifications.
We now also provide non-magnetic coaxial cable options 9849 and 9851, which provide better signal transmission with minimal distortion while handling higher frequencies.
Looking for a space-saving option? We also offer Micro Coaxial cable, ideal for customers looking for uninterrupted signal transmission in compact spaces.
| Alpha Wire | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 9852C |
| Product Name | Coaxial Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride; HDPE |
| Cable Conductor | 22 (7/30) AWG TC', '0.030', '20 (7/28) AWG TC', '0.038'] |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian) |