Alpha Wire Multiple Conductor Cables 9852C SL001

Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG, 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG, 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 9852CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
9852CSL001-ND
Multiple Conductor Cables 9852CSL001-ND
8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG, 22 AWG Foil, Braid 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG, 22 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Coaxial Cables - 9852C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9852C SL001
Coaxial Cables 9852C SL001
9852C SLATE 1000 FT

9852C SLATE 1000 FT

Buy Now
Alpha Essentials Ethernet Transceiver 78 Ohm Cable - Braid Shield - 22 AWG - Gray - 300V - 1000 ft - 9852C SL001 - ALP9852C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Ethernet Transceiver 78 Ohm Cable - Braid Shield - 22 AWG - Gray - 300V - 1000 ft - 9852C SL001
ALP9852C-SL001
Alpha Essentials Ethernet Transceiver 78 Ohm Cable - Braid Shield - 22 AWG - Gray - 300V - 1000 ft - 9852C SL001 ALP9852C-SL001
Alpha Essentials Ethernet Transceiver is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Gray, 1000ft, 9852C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9852C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Ethernet Transceiver COAX CONSTRUCTION : Ethernet Transceiver COAX TYPE : Ethernet Transceiver AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 3 JACKET COLOR : Gray JACKET MATERIAL : HDPE SHIELDING : Braid IMPEDANCE : 78 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.375 STANDARDS/APPROVALS : UL Approved CSA Approved

Alpha Essentials Ethernet Transceiver is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Gray, 1000ft, 9852C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9852C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Ethernet Transceiver COAX CONSTRUCTION : Ethernet Transceiver COAX TYPE : Ethernet Transceiver AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 3 JACKET COLOR : Gray JACKET MATERIAL : HDPE SHIELDING : Braid IMPEDANCE : 78 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.375 STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site
9852C Slate 1000 Ft Rohs Compliant Alpha Wire - 04F7225 - Newark, An Avnet Company
Chicago, IL, United States
9852C Slate 1000 Ft Rohs Compliant Alpha Wire
04F7225
9852C Slate 1000 Ft Rohs Compliant Alpha Wire 04F7225
9852C SLATE 1000 FT ROHS COMPLIANT: YES

9852C SLATE 1000 FT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Ethernet Cables Cable Assemblies
Product Number 9852CSL001-ND 9852C SL001 ALP9852C-SL001 04F7225
Product Name Multiple Conductor Cables Coaxial Cables Alpha Essentials Ethernet Transceiver 78 Ohm Cable - Braid Shield - 22 AWG - Gray - 300V - 1000 ft - 9852C SL001 9852C Slate 1000 Ft Rohs Compliant Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene; Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details