Alpha Wire Coaxial Cable, 500Ft, Orange; Coaxial Cable Type Alpha Wire 9851F OR002

Description
COAXIAL CABLE, 500FT, ORANGE; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:2.17mm²; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Orange; Jacket Material:Fluoropolym er RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, 500FT, ORANGE; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:2.17mm²; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Orange; Jacket Material:Fluoropolym er RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, 500Ft, Orange; Coaxial Cable Type Alpha Wire - 03F7383 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 500Ft, Orange; Coaxial Cable Type Alpha Wire
03F7383
Coaxial Cable, 500Ft, Orange; Coaxial Cable Type Alpha Wire 03F7383
COAXIAL CABLE, 500FT, ORANGE; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:2.17mm²; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Orange; Jacket Material:Fluoropolym er RoHS Compliant: Yes

COAXIAL CABLE, 500FT, ORANGE; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:2.17mm²; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Orange; Jacket Material:Fluoropolymer RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F7383
Product Name Coaxial Cable, 500Ft, Orange; Coaxial Cable Type Alpha Wire
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-7600-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Wire Harnesses - EA-W23-503-83 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details