Alpha Wire Coaxial Cables (RF) 9851 WH005

Description
Coaxial Cable 30 AWG 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 30 AWG 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 216-9851WH005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
216-9851WH005-ND
Coaxial Cables (RF) 216-9851WH005-ND
Coaxial Cable 30 AWG 100.0' (30.48m) 50 Ohms

Coaxial Cable 30 AWG 100.0' (30.48m) 50 Ohms

Buy Now Datasheet
Coaxial Cable, 30Awg, 30.5M, White; Coaxial Cable Type Alpha Wire - 12AJ8077 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 30Awg, 30.5M, White; Coaxial Cable Type Alpha Wire
12AJ8077
Coaxial Cable, 30Awg, 30.5M, White; Coaxial Cable Type Alpha Wire 12AJ8077
COAXIAL CABLE, 30AWG, 30.5M, WHITE; Coaxial Cable Type:-; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:White; Jacket Material:FEP; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, 30AWG, 30.5M, WHITE; Coaxial Cable Type:-; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:White; Jacket Material:FEP; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 216-9851WH005-ND 12AJ8077
Product Name Coaxial Cables (RF) Coaxial Cable, 30Awg, 30.5M, White; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Silver Coated
Cable Shielding Braid
North American 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 1116737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5; Coaxial
Cable Shielding Shielded
View Details