Alpha Wire Coaxial Cables (RF) 9851 RD005

Description
Coaxial Cable 30 AWG 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 30 AWG 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 216-9851RD005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
216-9851RD005-ND
Coaxial Cables (RF) 216-9851RD005-ND
Coaxial Cable 30 AWG 100.0' (30.48m) 50 Ohms

Coaxial Cable 30 AWG 100.0' (30.48m) 50 Ohms

Buy Now Datasheet
Coaxial Cable, 30Awg, 30.5M, Red; Coaxial Cable Type Alpha Wire - 12AJ8074 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 30Awg, 30.5M, Red; Coaxial Cable Type Alpha Wire
12AJ8074
Coaxial Cable, 30Awg, 30.5M, Red; Coaxial Cable Type Alpha Wire 12AJ8074
COAXIAL CABLE, 30AWG, 30.5M, RED; Coaxial Cable Type:-; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Red; Jacket Material:FEP; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, 30AWG, 30.5M, RED; Coaxial Cable Type:-; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Red; Jacket Material:FEP; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 216-9851RD005-ND 12AJ8074
Product Name Coaxial Cables (RF) Coaxial Cable, 30Awg, 30.5M, Red; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Silver Coated
Cable Shielding Braid
North American 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details