Alpha Wire Coaxial Cables (RF) 9851 GR005

Description
Coaxial Cable 30 AWG 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 30 AWG 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 216-9851GR005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
216-9851GR005-ND
Coaxial Cables (RF) 216-9851GR005-ND
Coaxial Cable 30 AWG 100.0' (30.48m) 50 Ohms

Coaxial Cable 30 AWG 100.0' (30.48m) 50 Ohms

Buy Now Datasheet
Coaxial Cable, 30Awg, 30.5M, Green; Coaxial Cable Type Alpha Wire - 12AJ8072 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 30Awg, 30.5M, Green; Coaxial Cable Type Alpha Wire
12AJ8072
Coaxial Cable, 30Awg, 30.5M, Green; Coaxial Cable Type Alpha Wire 12AJ8072
COAXIAL CABLE, 30AWG, 30.5M, GREEN; Coaxial Cable Type:-; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Green; Jacket Material:FEP; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, 30AWG, 30.5M, GREEN; Coaxial Cable Type:-; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Green; Jacket Material:FEP; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 216-9851GR005-ND 12AJ8072
Product Name Coaxial Cables (RF) Coaxial Cable, 30Awg, 30.5M, Green; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Silver Coated
Cable Shielding Braid
North American 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details