Alpha Wire Coaxial Cables (RF) 9849 SL005

Description
Coaxial Cable 26 AWG 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 26 AWG 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 216-9849SL005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
216-9849SL005-ND
Coaxial Cables (RF) 216-9849SL005-ND
Coaxial Cable 26 AWG 100.0' (30.48m) 50 Ohms

Coaxial Cable 26 AWG 100.0' (30.48m) 50 Ohms

Buy Now Datasheet
Coax Cable, 26Awg, 30.5M, 50 Ohm, Slate; Coaxial Cable Type Alpha Wire - 12AJ7893 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, 26Awg, 30.5M, 50 Ohm, Slate; Coaxial Cable Type Alpha Wire
12AJ7893
Coax Cable, 26Awg, 30.5M, 50 Ohm, Slate; Coaxial Cable Type Alpha Wire 12AJ7893
COAX CABLE, 26AWG, 30.5M, 50 OHM, SLATE; Coaxial Cable Type:-; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Jacket Material:FEP RoHS Compliant: Yes

COAX CABLE, 26AWG, 30.5M, 50 OHM, SLATE; Coaxial Cable Type:-; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Jacket Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 216-9849SL005-ND 12AJ7893
Product Name Coaxial Cables (RF) Coax Cable, 26Awg, 30.5M, 50 Ohm, Slate; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Silver Coated
Cable Shielding Braid
North American 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, Economy, 40.0 GHz, 39.4″ - E40-1M-KMKM+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
3 suppliers
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details