Alpha Wire Coaxial Cables (RF) 9849 CL005

Description
Coaxial Cable 26 AWG 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 26 AWG 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 216-9849CL005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
216-9849CL005-ND
Coaxial Cables (RF) 216-9849CL005-ND
Coaxial Cable 26 AWG 100.0' (30.48m) 50 Ohms

Coaxial Cable 26 AWG 100.0' (30.48m) 50 Ohms

Buy Now Datasheet
Coaxial Cable, 26Awg, 30.5M, 50 Ohm, Cl; Coaxial Cable Type Alpha Wire - 12AJ7889 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 26Awg, 30.5M, 50 Ohm, Cl; Coaxial Cable Type Alpha Wire
12AJ7889
Coaxial Cable, 26Awg, 30.5M, 50 Ohm, Cl; Coaxial Cable Type Alpha Wire 12AJ7889
COAXIAL CABLE, 26AWG, 30.5M, 50 OHM, CL; Coaxial Cable Type:-; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Transparent; Jacket Material:FEP RoHS Compliant: Yes

COAXIAL CABLE, 26AWG, 30.5M, 50 OHM, CL; Coaxial Cable Type:-; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Transparent; Jacket Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 216-9849CL005-ND 12AJ7889
Product Name Coaxial Cables (RF) Coaxial Cable, 26Awg, 30.5M, 50 Ohm, Cl; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Silver Coated
Cable Shielding Braid
North American 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2483417-1 - TE Connectivity
Specs
Application RF
Product Type BNC Jack
Cable Length 0.4987 ft (1.52 dm)
View Details
2 suppliers
Sensor Cord, M18 Plug-Free End, 30Ft Rohs Compliant Sensata/bei Sensors - 74AJ9833 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details