Alpha Wire Coaxial Cables (RF) 9849 BK005

Description
Coaxial Cable 26 AWG 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 26 AWG 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 216-9849BK005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
216-9849BK005-ND
Coaxial Cables (RF) 216-9849BK005-ND
Coaxial Cable 26 AWG 100.0' (30.48m) 50 Ohms

Coaxial Cable 26 AWG 100.0' (30.48m) 50 Ohms

Buy Now Datasheet
Coaxial Cable, 26Awg, 30.5M, 50 Ohm, Blk; Coaxial Cable Type Alpha Wire - 12AJ7886 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 26Awg, 30.5M, 50 Ohm, Blk; Coaxial Cable Type Alpha Wire
12AJ7886
Coaxial Cable, 26Awg, 30.5M, 50 Ohm, Blk; Coaxial Cable Type Alpha Wire 12AJ7886
COAXIAL CABLE, 26AWG, 30.5M, 50 OHM, BLK; Coaxial Cable Type:-; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:FEP RoHS Compliant: Yes

COAXIAL CABLE, 26AWG, 30.5M, 50 OHM, BLK; Coaxial Cable Type:-; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 216-9849BK005-ND 12AJ7886
Product Name Coaxial Cables (RF) Coaxial Cable, 26Awg, 30.5M, 50 Ohm, Blk; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Silver Coated
Cable Shielding Braid
North American 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1248831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details