Alpha Wire Coaxial Cables 9848 BK005

Description
9848 BLACK 100 FT
Request a Quote Datasheet
Description
9848 BLACK 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9848 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9848 BK005
Coaxial Cables 9848 BK005
9848 BLACK 100 FT

9848 BLACK 100 FT

Buy Now
Coaxial Cable, Rg-58/u, 100Ft, Black; Coaxial Cable Type Alpha Wire - 66F2061 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58/u, 100Ft, Black; Coaxial Cable Type Alpha Wire
66F2061
Coaxial Cable, Rg-58/u, 100Ft, Black; Coaxial Cable Type Alpha Wire 66F2061
COAXIAL CABLE, RG-58/U, 100FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58/U, 100FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 18 AWG - Black - 300V - 100 ft - 9848 BK005 - ALP9848-BK005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 18 AWG - Black - 300V - 100 ft - 9848 BK005
ALP9848-BK005
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 18 AWG - Black - 300V - 100 ft - 9848 BK005 ALP9848-BK005
Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Black, 100ft, 9848 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9848 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.195 STANDARDS/APPROVALS : UL Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Black, 100ft, 9848 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9848 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.195 STANDARDS/APPROVALS : UL Approved MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 9848 BK005 66F2061 ALP9848-BK005
Product Name Coaxial Cables Coaxial Cable, Rg-58/u, 100Ft, Black; Coaxial Cable Type Alpha Wire Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 18 AWG - Black - 300V - 100 ft - 9848 BK005
Cable Type Coaxial
Standards / Certifications RoHS MIL-SPEC; UL Recognized Component Mark (US and Canadian); UL Approved
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details