Alpha Wire Coaxial Cables 9848 BK001

Description
9848 BLACK 1000 FT
Request a Quote Datasheet
Description
9848 BLACK 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9848 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9848 BK001
Coaxial Cables 9848 BK001
9848 BLACK 1000 FT

9848 BLACK 1000 FT

Buy Now
Coaxial Cable, Rg-58/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire - 02F9874 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire
02F9874
Coaxial Cable, Rg-58/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire 02F9874
COAXIAL CABLE, RG-58/U, 1000FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58/U, 1000FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 18 AWG - Black - 300V - 1000 ft - 9848 BK001 - ALP9848-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 18 AWG - Black - 300V - 1000 ft - 9848 BK001
ALP9848-BK001
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 18 AWG - Black - 300V - 1000 ft - 9848 BK001 ALP9848-BK001
Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Black, 1000ft, 9848 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9848 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.195 STANDARDS/APPROVALS : UL Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Black, 1000ft, 9848 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9848 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.195 STANDARDS/APPROVALS : UL Approved MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 9848 BK001 02F9874 ALP9848-BK001
Product Name Coaxial Cables Coaxial Cable, Rg-58/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 18 AWG - Black - 300V - 1000 ft - 9848 BK001
Cable Type Coaxial
Standards / Certifications RoHS MIL-SPEC; UL Recognized Component Mark (US and Canadian); UL Approved
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details