Alpha Wire Coaxial Cables 9830 BK005

Description
9830 BLACK 100 FT
Request a Quote Datasheet
Description
9830 BLACK 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9830 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9830 BK005
Coaxial Cables 9830 BK005
9830 BLACK 100 FT

9830 BLACK 100 FT

Buy Now
Coaxial Cables (RF) - 9830BK005-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9830BK005-100-ND
Coaxial Cables (RF) 9830BK005-100-ND
Coaxial Cable 22 AWG RG-59 100.0' (30.48m) 75 Ohms

Coaxial Cable 22 AWG RG-59 100.0' (30.48m) 75 Ohms

Buy Now Datasheet
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 100 ft - 9830 BK005 - ALP9830-BK005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 100 ft - 9830 BK005
ALP9830-BK005
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 100 ft - 9830 BK005 ALP9830-BK005
Alpha Essentials Coaxial RG-59/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 100ft, 9830 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9830 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved

Alpha Essentials Coaxial RG-59/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 100ft, 9830 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9830 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site
Cable, Coaxial; 22 AWG; 0.242 in.; Polyvinylchloride - Type I; Black; 75 Ohms - 70140814 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Coaxial; 22 AWG; 0.242 in.; Polyvinylchloride - Type I; Black; 75 Ohms
70140814
Cable, Coaxial; 22 AWG; 0.242 in.; Polyvinylchloride - Type I; Black; 75 Ohms 70140814
Polyvinylchloride - Type I Jacket Material, Black, Coaxial Cables The impedance of the cable is 50⁄75 Ohms The shield material of the cable is tinned copper⁄bare copper braid shield.

Polyvinylchloride - Type I Jacket Material, Black, Coaxial Cables

  • The impedance of the cable is 50⁄75 Ohms
    The shield material of the cable is tinned copper⁄bare copper braid shield.
Supplier's Site
Coaxial Cable, Rg-59/u, 100Ft, Black; Coaxial Cable Type Alpha Wire - 28M8272 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 100Ft, Black; Coaxial Cable Type Alpha Wire
28M8272
Coaxial Cable, Rg-59/u, 100Ft, Black; Coaxial Cable Type Alpha Wire 28M8272
COAXIAL CABLE, RG-59/U, 100FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Impedance:75ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 100FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Impedance:75ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Coaxial Cables and Triaxial Cables Multiconductor Cables Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 9830 BK005 9830BK005-100-ND ALP9830-BK005 70140814 28M8272
Product Name Coaxial Cables Coaxial Cables (RF) Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 100 ft - 9830 BK005 Cable, Coaxial; 22 AWG; 0.242 in.; Polyvinylchloride - Type I; Black; 75 Ohms Coaxial Cable, Rg-59/u, 100Ft, Black; Coaxial Cable Type Alpha Wire
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Conductor Copper Copper Clad Steel
Cable Shielding Braid Braid; Braid Braid
North American 22 AWG 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details