Alpha Wire Coaxial Cables (RF) 9830 BK001

Description
Coaxial Cable 22 AWG RG-59 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 22 AWG RG-59 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9830BK001-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9830BK001-1000-ND
Coaxial Cables (RF) 9830BK001-1000-ND
Coaxial Cable 22 AWG RG-59 1000.0' (304.80m) 75 Ohms

Coaxial Cable 22 AWG RG-59 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 1000 ft - 9830 BK001 - ALP9830-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 1000 ft - 9830 BK001
ALP9830-BK001
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 1000 ft - 9830 BK001 ALP9830-BK001
Alpha Essentials Coaxial RG-59/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 1000ft, 9830 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9830 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved

Alpha Essentials Coaxial RG-59/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 1000ft, 9830 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9830 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site
Coaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire - 85K9968 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire
85K9968
Coaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire 85K9968
COAXIAL CABLE, RG-59/U, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Multiconductor Cables Cable Assemblies
Product Number 9830BK001-1000-ND ALP9830-BK001 85K9968
Product Name Coaxial Cables (RF) Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 1000 ft - 9830 BK001 Coaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper
Cable Shielding Braid Braid; Braid
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details