Alpha Wire Coaxial Cable, Rg-11A/u, 1000Ft, Blue; Coaxial Cable Type Alpha Wire 9825C BL001

Description
COAXIAL CABLE, RG-11A/U, 1000FT, BLUE; Coaxial Cable Type:RG11A; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Blue; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-11A/U, 1000FT, BLUE; Coaxial Cable Type:RG11A; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Blue; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-11A/u, 1000Ft, Blue; Coaxial Cable Type Alpha Wire - 92F7541 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-11A/u, 1000Ft, Blue; Coaxial Cable Type Alpha Wire
92F7541
Coaxial Cable, Rg-11A/u, 1000Ft, Blue; Coaxial Cable Type Alpha Wire 92F7541
COAXIAL CABLE, RG-11A/U, 1000FT, BLUE; Coaxial Cable Type:RG11A; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Blue; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-11A/U, 1000FT, BLUE; Coaxial Cable Type:RG11A; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Blue; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F7541
Product Name Coaxial Cable, Rg-11A/u, 1000Ft, Blue; Coaxial Cable Type Alpha Wire
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details