Alpha Wire Coaxial Cables 9823 BK005

Description
9823 BLACK 100 FT
Request a Quote Datasheet
Description
9823 BLACK 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9823 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9823 BK005
Coaxial Cables 9823 BK005
9823 BLACK 100 FT

9823 BLACK 100 FT

Buy Now
Coaxial Cables (RF) - 9823BK005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9823BK005-ND
Coaxial Cables (RF) 9823BK005-ND
Twinaxial Cable 22 AWG 100.0' (30.48m) 150 Ohms

Twinaxial Cable 22 AWG 100.0' (30.48m) 150 Ohms

Buy Now Datasheet
Twinaxial Cable, 22Awg, 150 Ohm,100Ft, Black; Wire Gauge Alpha Wire - 06M4032 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 22Awg, 150 Ohm,100Ft, Black; Wire Gauge Alpha Wire
06M4032
Twinaxial Cable, 22Awg, 150 Ohm,100Ft, Black; Wire Gauge Alpha Wire 06M4032
TWINAXIAL CABLE, 22AWG, 150 OHM,100FT, BLACK; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:150ohm; Jacket Color:Black; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:19 x 34AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 22AWG, 150 OHM,100FT, BLACK; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:150ohm; Jacket Color:Black; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:19 x 34AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Twinaxial 150 Ohm Cable - Tape Shield - 22 AWG - Black - 30V - 100 ft - 9823 BK005 - ALP9823-BK005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Twinaxial 150 Ohm Cable - Tape Shield - 22 AWG - Black - 30V - 100 ft - 9823 BK005
ALP9823-BK005
Alpha Essentials Twinaxial 150 Ohm Cable - Tape Shield - 22 AWG - Black - 30V - 100 ft - 9823 BK005 ALP9823-BK005
Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape Shield, 30V, Black, 100ft, 9823 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9823 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Tape IMPEDANCE : 150 Ohm VOLTAGE : 30V NOMINAL OD (IN) : 0.329 STANDARDS/APPROVALS : UL Approved

Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape Shield, 30V, Black, 100ft, 9823 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9823 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Tape IMPEDANCE : 150 Ohm VOLTAGE : 30V NOMINAL OD (IN) : 0.329 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Coaxial Cables and Triaxial Cables Cable Assemblies Multiconductor Cables
Product Number 9823 BK005 9823BK005-ND 06M4032 ALP9823-BK005
Product Name Coaxial Cables Coaxial Cables (RF) Twinaxial Cable, 22Awg, 150 Ohm,100Ft, Black; Wire Gauge Alpha Wire Alpha Essentials Twinaxial 150 Ohm Cable - Tape Shield - 22 AWG - Black - 30V - 100 ft - 9823 BK005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper, Tinned
Cable Shielding Foil Foil; Tape
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details