Alpha Wire Coaxial Cables 9823 BK001

Description
9823 BLACK 1000 FT
Request a Quote Datasheet
Description
9823 BLACK 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9823 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9823 BK001
Coaxial Cables 9823 BK001
9823 BLACK 1000 FT

9823 BLACK 1000 FT

Buy Now
Coaxial Cables (RF) - 9823BK001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9823BK001-ND
Coaxial Cables (RF) 9823BK001-ND
Twinaxial Cable 22 AWG 1000.0' (304.80m) 150 Ohms

Twinaxial Cable 22 AWG 1000.0' (304.80m) 150 Ohms

Buy Now Datasheet
Alpha Essentials Twinaxial 150 Ohm Cable - Tape Shield - 22 AWG - Black - 30V - 1000 ft - 9823 BK001 - ALP9823-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Twinaxial 150 Ohm Cable - Tape Shield - 22 AWG - Black - 30V - 1000 ft - 9823 BK001
ALP9823-BK001
Alpha Essentials Twinaxial 150 Ohm Cable - Tape Shield - 22 AWG - Black - 30V - 1000 ft - 9823 BK001 ALP9823-BK001
Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape Shield, 30V, Black, 1000ft, 9823 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9823 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Tape IMPEDANCE : 150 Ohm VOLTAGE : 30V NOMINAL OD (IN) : 0.329 STANDARDS/APPROVALS : UL Approved

Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape Shield, 30V, Black, 1000ft, 9823 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9823 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Tape IMPEDANCE : 150 Ohm VOLTAGE : 30V NOMINAL OD (IN) : 0.329 STANDARDS/APPROVALS : UL Approved

Supplier's Site
Twinaxial Cable, 22Awg, 150 Ohm, 1000Ft, Black; Wire Gauge Alpha Wire - 92F7522 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 22Awg, 150 Ohm, 1000Ft, Black; Wire Gauge Alpha Wire
92F7522
Twinaxial Cable, 22Awg, 150 Ohm, 1000Ft, Black; Wire Gauge Alpha Wire 92F7522
TWINAXIAL CABLE, 22AWG, 150 OHM, 1000FT, BLACK; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:150ohm; Jacket Color:Black; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:19 x 34AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 22AWG, 150 OHM, 1000FT, BLACK; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:150ohm; Jacket Color:Black; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:19 x 34AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Coaxial Cables and Triaxial Cables Multiconductor Cables Cable Assemblies
Product Number 9823 BK001 9823BK001-ND ALP9823-BK001 92F7522
Product Name Coaxial Cables Coaxial Cables (RF) Alpha Essentials Twinaxial 150 Ohm Cable - Tape Shield - 22 AWG - Black - 30V - 1000 ft - 9823 BK001 Twinaxial Cable, 22Awg, 150 Ohm, 1000Ft, Black; Wire Gauge Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper, Tinned
Cable Shielding Foil Foil; Tape
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details