Alpha Wire Twinaxial Cable, 25Awg, 124 Ohm, Blue, 500Ft; Wire Gauge Alpha Wire 9821 BL002

Description
TWINAXIAL CABLE, 25AWG, 124 OHM, BLUE, 500FT; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:124ohm; Jacket Color:Blue; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:7 x 33AWG RoHS Compliant: Yes
Datasheet
Description
TWINAXIAL CABLE, 25AWG, 124 OHM, BLUE, 500FT; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:124ohm; Jacket Color:Blue; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:7 x 33AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twinaxial Cable, 25Awg, 124 Ohm, Blue, 500Ft; Wire Gauge Alpha Wire - 28B8861 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 25Awg, 124 Ohm, Blue, 500Ft; Wire Gauge Alpha Wire
28B8861
Twinaxial Cable, 25Awg, 124 Ohm, Blue, 500Ft; Wire Gauge Alpha Wire 28B8861
TWINAXIAL CABLE, 25AWG, 124 OHM, BLUE, 500FT; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:124ohm; Jacket Color:Blue; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:7 x 33AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 25AWG, 124 OHM, BLUE, 500FT; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:124ohm; Jacket Color:Blue; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:7 x 33AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28B8861
Product Name Twinaxial Cable, 25Awg, 124 Ohm, Blue, 500Ft; Wire Gauge Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details