Alpha Wire Twinaxial Cable, 25Awg, 124 Ohm, Blue, 1000Ft; Wire Gauge Alpha Wire 9821 BL001

Description
TWINAXIAL CABLE, 25AWG, 124 OHM, BLUE, 1000FT; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:124ohm; Jacket Color:Blue; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 33AWG RoHS Compliant: Yes
Datasheet
Description
TWINAXIAL CABLE, 25AWG, 124 OHM, BLUE, 1000FT; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:124ohm; Jacket Color:Blue; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 33AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twinaxial Cable, 25Awg, 124 Ohm, Blue, 1000Ft; Wire Gauge Alpha Wire - 27M3045 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 25Awg, 124 Ohm, Blue, 1000Ft; Wire Gauge Alpha Wire
27M3045
Twinaxial Cable, 25Awg, 124 Ohm, Blue, 1000Ft; Wire Gauge Alpha Wire 27M3045
TWINAXIAL CABLE, 25AWG, 124 OHM, BLUE, 1000FT; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:124ohm; Jacket Color:Blue; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 33AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 25AWG, 124 OHM, BLUE, 1000FT; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:124ohm; Jacket Color:Blue; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 33AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27M3045
Product Name Twinaxial Cable, 25Awg, 124 Ohm, Blue, 1000Ft; Wire Gauge Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details