Alpha Wire Shielded Multipair Cable, 2Pr, 22Awg, 1000Ft; Cable Shielding Alpha Wire 9819C BK001

Description
SHIELDED MULTIPAIR CABLE, 2PR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: No
Datasheet
Description
SHIELDED MULTIPAIR CABLE, 2PR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable, 2Pr, 22Awg, 1000Ft; Cable Shielding Alpha Wire - 04F3341 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 2Pr, 22Awg, 1000Ft; Cable Shielding Alpha Wire
04F3341
Shielded Multipair Cable, 2Pr, 22Awg, 1000Ft; Cable Shielding Alpha Wire 04F3341
SHIELDED MULTIPAIR CABLE, 2PR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: No

SHIELDED MULTIPAIR CABLE, 2PR, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F3341
Product Name Shielded Multipair Cable, 2Pr, 22Awg, 1000Ft; Cable Shielding Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to XL2 and X100W2 Mini-Hooks - 1010XL2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6020A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket (RG58A/U),black,output cable
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details