Alpha Wire Twinaxial Cable,1000Ft, Black; Wire Gauge Alpha Wire 9818C BK001

Description
TWINAXIAL CABLE,1000FT, BLACK; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Black; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:7 x 28AWG; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
TWINAXIAL CABLE,1000FT, BLACK; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Black; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:7 x 28AWG; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twinaxial Cable,1000Ft, Black; Wire Gauge Alpha Wire - 04F4949 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable,1000Ft, Black; Wire Gauge Alpha Wire
04F4949
Twinaxial Cable,1000Ft, Black; Wire Gauge Alpha Wire 04F4949
TWINAXIAL CABLE,1000FT, BLACK; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Black; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:7 x 28AWG; Jacket Material:PVC RoHS Compliant: Yes

TWINAXIAL CABLE,1000FT, BLACK; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Black; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Max Strands x Strand Size:7 x 28AWG; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04F4949
Product Name Twinaxial Cable,1000Ft, Black; Wire Gauge Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details