Alpha Wire Coaxial Cables (RF) 9817 BK002

Description
Twinaxial Cable 20 AWG 500.0' (152.40m) 100 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 20 AWG 500.0' (152.40m) 100 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9817BK002-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9817BK002-ND
Coaxial Cables (RF) 9817BK002-ND
Twinaxial Cable 20 AWG 500.0' (152.40m) 100 Ohms

Twinaxial Cable 20 AWG 500.0' (152.40m) 100 Ohms

Buy Now Datasheet
Coaxial Cables - 9817 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9817 BK002
Coaxial Cables 9817 BK002
500' LAN TWINAX CABLE

500' LAN TWINAX CABLE

Buy Now
9817 Black 500 Ft Rohs Compliant Alpha Wire - 28B8854 - Newark, An Avnet Company
Chicago, IL, United States
9817 Black 500 Ft Rohs Compliant Alpha Wire
28B8854
9817 Black 500 Ft Rohs Compliant Alpha Wire 28B8854
9817 BLACK 500 FT ROHS COMPLIANT: YES

9817 BLACK 500 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Alpha Essentials Twinaxial 100 Ohm Cable - Braid Shield - 20 AWG - Black - 300V - 500 ft - 9817 BK002 - ALP9817-BK002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Twinaxial 100 Ohm Cable - Braid Shield - 20 AWG - Black - 300V - 500 ft - 9817 BK002
ALP9817-BK002
Alpha Essentials Twinaxial 100 Ohm Cable - Braid Shield - 20 AWG - Black - 300V - 500 ft - 9817 BK002 ALP9817-BK002
Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Black, 500ft, 9817 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9817 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 100 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.33 STANDARDS/APPROVALS : UL Approved

Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Black, 500ft, 9817 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9817 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 100 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.33 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 9817BK002-ND 9817 BK002 28B8854 ALP9817-BK002
Product Name Coaxial Cables (RF) Coaxial Cables 9817 Black 500 Ft Rohs Compliant Alpha Wire Alpha Essentials Twinaxial 100 Ohm Cable - Braid Shield - 20 AWG - Black - 300V - 500 ft - 9817 BK002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper, Tinned
Cable Shielding Braid Braid; Braid
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details