Alpha Wire Coaxial Cables (RF) 9817 BK001

Description
Twinaxial Cable 20 AWG 1000.0' (304.80m) 100 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 20 AWG 1000.0' (304.80m) 100 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9817BK001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9817BK001-ND
Coaxial Cables (RF) 9817BK001-ND
Twinaxial Cable 20 AWG 1000.0' (304.80m) 100 Ohms

Twinaxial Cable 20 AWG 1000.0' (304.80m) 100 Ohms

Buy Now Datasheet
Coaxial Cables - 9817 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9817 BK001
Coaxial Cables 9817 BK001
1000' LAN TWINAX CABLE

1000' LAN TWINAX CABLE

Buy Now
Alpha Essentials Twinaxial 100 Ohm Cable - Braid Shield - 20 AWG - Black - 300V - 1000 ft - 9817 BK001 - ALP9817-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Twinaxial 100 Ohm Cable - Braid Shield - 20 AWG - Black - 300V - 1000 ft - 9817 BK001
ALP9817-BK001
Alpha Essentials Twinaxial 100 Ohm Cable - Braid Shield - 20 AWG - Black - 300V - 1000 ft - 9817 BK001 ALP9817-BK001
Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Black, 1000ft, 9817 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9817 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 100 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.33 STANDARDS/APPROVALS : UL Approved

Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Black, 1000ft, 9817 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9817 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 100 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.33 STANDARDS/APPROVALS : UL Approved

Supplier's Site
Twinaxial Cable, 20Awg, 100 Ohm, 1000Ft, Black; Wire Gauge Alpha Wire - 05F1749 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 20Awg, 100 Ohm, 1000Ft, Black; Wire Gauge Alpha Wire
05F1749
Twinaxial Cable, 20Awg, 100 Ohm, 1000Ft, Black; Wire Gauge Alpha Wire 05F1749
TWINAXIAL CABLE, 20AWG, 100 OHM, 1000FT, BLACK; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Black; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 20AWG, 100 OHM, 1000FT, BLACK; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Black; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 9817BK001-ND 9817 BK001 ALP9817-BK001 05F1749
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Twinaxial 100 Ohm Cable - Braid Shield - 20 AWG - Black - 300V - 1000 ft - 9817 BK001 Twinaxial Cable, 20Awg, 100 Ohm, 1000Ft, Black; Wire Gauge Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper, Tinned
Cable Shielding Braid Braid; Braid
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details