Alpha Wire Coaxial Cables (RF) 9810 BK001

Description
Coaxial Cable 23 AWG 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 23 AWG 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9810BK001-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9810BK001-1000-ND
Coaxial Cables (RF) 9810BK001-1000-ND
Coaxial Cable 23 AWG 1000.0' (304.80m) 75 Ohms

Coaxial Cable 23 AWG 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
Coaxial Cables - 9810 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9810 BK001
Coaxial Cables 9810 BK001
9810 BLACK 1000 FT

9810 BLACK 1000 FT

Buy Now
Cable, Coaxial; 23 AWG; 7/32; 0.220 in.; Solid Polyethylene; Solid Polyethylene - 70140789 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Coaxial; 23 AWG; 7/32; 0.220 in.; Solid Polyethylene; Solid Polyethylene
70140789
Cable, Coaxial; 23 AWG; 7/32; 0.220 in.; Solid Polyethylene; Solid Polyethylene 70140789
0.0855 to 23 AWG Size Wire Range, 50⁄75 Ohms Impedance, Coaxial Cables Conductor: Bare copper (9810 compacted bare copper). Dielectric: Solid polyethylene. Indoor precision video cables 100% sweep tested at 5 to 300 MHz. Jacket Material: Indoor — solid polyethylene; Extra flexible — PVC. The nominal capacitance range of the cable is 20.7 to 31.5 pF⁄ft.

0.0855 to 23 AWG Size Wire Range, 50⁄75 Ohms Impedance, Coaxial Cables
Conductor: Bare copper (9810 compacted bare copper). Dielectric: Solid polyethylene. Indoor precision video cables 100% sweep tested at 5 to 300 MHz. Jacket Material: Indoor — solid polyethylene; Extra flexible — PVC.
The nominal capacitance range of the cable is 20.7 to 31.5 pF⁄ft.

Supplier's Site
Coaxial Cable, Rg59, 23 Awg, 75 Ohm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire - 04F5656 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg59, 23 Awg, 75 Ohm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire
04F5656
Coaxial Cable, Rg59, 23 Awg, 75 Ohm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire 04F5656
Coaxial Cable, RG59, 23 AWG, 75 ohm, 1000 ft, 304.8 m RoHS Compliant: Yes

Coaxial Cable, RG59, 23 AWG, 75 ohm, 1000 ft, 304.8 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 9810BK001-1000-ND 9810 BK001 70140789 04F5656
Product Name Coaxial Cables (RF) Coaxial Cables Cable, Coaxial; 23 AWG; 7/32; 0.220 in.; Solid Polyethylene; Solid Polyethylene Coaxial Cable, Rg59, 23 Awg, 75 Ohm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire
Product Category Cable Cable
Cable Jacket Polyethylene Polyethylene
Cable Conductor Copper Copper
Cable Shielding Braid Braid
North American 23 AWG 23 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NTV-K - kTB Solutions
Specs
Application RF
Connector Type 2.92mm
View Details