Alpha Wire Coaxial Cables (RF) 9444 WH033

Description
Micro Coaxial Cable 44 AWG 328.1' (100.00m) 50 Ohms
Request a Quote Datasheet
Description
Micro Coaxial Cable 44 AWG 328.1' (100.00m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - A9444W-328-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A9444W-328-ND
Coaxial Cables (RF) A9444W-328-ND
Micro Coaxial Cable 44 AWG 328.1' (100.00m) 50 Ohms

Micro Coaxial Cable 44 AWG 328.1' (100.00m) 50 Ohms

Buy Now Datasheet
Coaxial Cables - 9444 WH033 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9444 WH033
Coaxial Cables 9444 WH033
9444 White 328 FT

9444 White 328 FT

Buy Now
Coax Cable, 0.0022Mm2, Wht, 100M; Coaxial Cable Type Alpha Wire - 81Y2587 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, 0.0022Mm2, Wht, 100M; Coaxial Cable Type Alpha Wire
81Y2587
Coax Cable, 0.0022Mm2, Wht, 100M; Coaxial Cable Type Alpha Wire 81Y2587
COAX CABLE, 0.0022MM2, WHT, 100M; Coaxial Cable Type:-; Wire Gauge:44AWG; Conductor Area CSA:0.0022mm²; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:White; Jacket Material:PFA RoHS Compliant: Yes

COAX CABLE, 0.0022MM2, WHT, 100M; Coaxial Cable Type:-; Wire Gauge:44AWG; Conductor Area CSA:0.0022mm²; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:White; Jacket Material:PFA RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Micro Coaxial 50 Ohm Cable - Spiral Shield - 44 AWG - White - 30V - 328 ft - 9444 WH033 - ALP9444-WH033 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Micro Coaxial 50 Ohm Cable - Spiral Shield - 44 AWG - White - 30V - 328 ft - 9444 WH033
ALP9444-WH033
Alpha Essentials Micro Coaxial 50 Ohm Cable - Spiral Shield - 44 AWG - White - 30V - 328 ft - 9444 WH033 ALP9444-WH033
Alpha Essentials Micro Coaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Spiral Shield, 30V, White, 328ft, 9444 WH033 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9444 WH033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Micro Coax COAX CONSTRUCTION : Micro Coaxial COAX TYPE : Micro Coaxial AWG/GAUGE : 44 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : White JACKET MATERIAL : PFA SHIELDING : Spiral IMPEDANCE : 50 Ohm VOLTAGE : 30V NOMINAL OD (IN) : 0.0105

Alpha Essentials Micro Coaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Spiral Shield, 30V, White, 328ft, 9444 WH033


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9444 WH033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Micro Coax COAX CONSTRUCTION : Micro Coaxial COAX TYPE : Micro Coaxial AWG/GAUGE : 44 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : White JACKET MATERIAL : PFA SHIELDING : Spiral IMPEDANCE : 50 Ohm VOLTAGE : 30V NOMINAL OD (IN) : 0.0105

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number A9444W-328-ND 9444 WH033 81Y2587 ALP9444-WH033
Product Name Coaxial Cables (RF) Coaxial Cables Coax Cable, 0.0022Mm2, Wht, 100M; Coaxial Cable Type Alpha Wire Alpha Essentials Micro Coaxial 50 Ohm Cable - Spiral Shield - 44 AWG - White - 30V - 328 ft - 9444 WH033
Product Category Cable
Cable Jacket Perfluoroalkoxy (PFA) PFA
Cable Conductor Copper Alloy, Silver Coated
Cable Shielding Spiral Spiral
North American 44 AWG 44 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details