Alpha Wire 9442 WH033 Coaxial Cable
Micro Coaxial Cable 42 AWG 100.0' (30.48m) 50 Ohms
Micro Coaxial Cable 42 AWG 10.0' (3.05m) 50 Ohms
Micro Coaxial Cable 42 AWG 328.1' (100.00m) 50 Ohms
COAX CABLE, 0.0035MM2, WHT, 100M; Coaxial Cable Type:-; Wire Gauge:42AWG; Conductor Area CSA:0.0035mm²; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:White; Jacket Material:PFA RoHS Compliant: Yes
Alpha Essentials Micro Coaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Spiral Shield, 30V, White, 328ft, 9442 WH033
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9442 WH033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Micro Coax COAX CONSTRUCTION : Micro Coaxial COAX TYPE : Micro Coaxial AWG/GAUGE : 42 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : White JACKET MATERIAL : PFA SHIELDING : Spiral IMPEDANCE : 50 Ohm VOLTAGE : 30V NOMINAL OD (IN) : 0.012
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | DigiKey | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Coaxial Cables and Triaxial Cables | Coaxial Cables and Triaxial Cables | Coaxial Cables and Triaxial Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | 1222319 | 9442 WH033 | A9442W-100-ND | A9442W-10-ND | A9442W-328-ND | 81Y2586 | ALP9442-WH033 |
| Product Name | Coaxial Cable | Coaxial Cables | Coaxial Cables (RF) | Coaxial Cables (RF) | Coaxial Cables (RF) | Coax Cable, 0.0035Mm2, Wht, 100M; Coaxial Cable Type Alpha Wire | Alpha Essentials Micro Coaxial 50 Ohm Cable - Spiral Shield - 42 AWG - White - 30V - 328 ft - 9442 WH033 |
| Application | Networking | ||||||
| Cable Type | Coaxial | Coaxial | |||||
| Cable Length | 328 ft (1000 dm) | 100 ft (305 dm) | 10 ft (30.48 dm) | 328 ft (1000 dm) | |||
| Connector Type | Unterminated | ||||||
| Standards / Certifications | RoHS | RoHS |