Alpha Wire offers 50-, 75-, 93-, and 100-ohm coaxial, twinaxial, and triaxial cables in a wide range of insulation and jacket materials and rated for UL, CSA and military specifications.
We now also provide non-magnetic coaxial cable options 9849 and 9851, which provide better signal transmission with minimal distortion while handling higher frequencies.
Looking for a space-saving option? We also offer Micro Coaxial cable, ideal for customers looking for uninterrupted signal transmission in compact spaces.
| Alpha Wire | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | 9440 |
| Product Name | Coaxial Cable |
| Cable Jacket | PFA |
| Cable Insulation | PFA |
| Cable Conductor | Copper; 40 (7/48) AWG Tinned Copper Alloy', '0.0035'] |
| Standards / Certifications | CE Marking |