Alpha Wire Coaxial Cables (RF) 9434 WH033

Description
Micro Coaxial Cable 34 AWG 10.0' (3.05m) 50 Ohms
Request a Quote Datasheet
Description
Micro Coaxial Cable 34 AWG 10.0' (3.05m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - A9434W-10-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A9434W-10-ND
Coaxial Cables (RF) A9434W-10-ND
Micro Coaxial Cable 34 AWG 10.0' (3.05m) 50 Ohms

Micro Coaxial Cable 34 AWG 10.0' (3.05m) 50 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - A9434W-328-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A9434W-328-ND
Coaxial Cables (RF) A9434W-328-ND
Micro Coaxial Cable 34 AWG 328.1' (100.00m) 50 Ohms

Micro Coaxial Cable 34 AWG 328.1' (100.00m) 50 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - A9434W-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A9434W-100-ND
Coaxial Cables (RF) A9434W-100-ND
Micro Coaxial Cable 34 AWG 100.0' (30.48m) 50 Ohms

Micro Coaxial Cable 34 AWG 100.0' (30.48m) 50 Ohms

Buy Now Datasheet
Coaxial Cables - 9434 WH033 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9434 WH033
Coaxial Cables 9434 WH033
9434 White 328 FT

9434 White 328 FT

Buy Now
Coax Cable, 0.022Mm2, Wht, 100M; Coaxial Cable Type Alpha Wire - 81Y2582 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, 0.022Mm2, Wht, 100M; Coaxial Cable Type Alpha Wire
81Y2582
Coax Cable, 0.022Mm2, Wht, 100M; Coaxial Cable Type Alpha Wire 81Y2582
COAX CABLE, 0.022MM2, WHT, 100M; Coaxial Cable Type:-; Wire Gauge:34AWG; Conductor Area CSA:0.022mm²; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:White; Jacket Material:PFA; Product Range:- RoHS Compliant: Yes

COAX CABLE, 0.022MM2, WHT, 100M; Coaxial Cable Type:-; Wire Gauge:34AWG; Conductor Area CSA:0.022mm²; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:White; Jacket Material:PFA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Micro Coaxial 50 Ohm Cable - Braid Shield - 34 AWG - White - 30V - 328 ft - 9434 WH033 - ALP9434-WH033 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Micro Coaxial 50 Ohm Cable - Braid Shield - 34 AWG - White - 30V - 328 ft - 9434 WH033
ALP9434-WH033
Alpha Essentials Micro Coaxial 50 Ohm Cable - Braid Shield - 34 AWG - White - 30V - 328 ft - 9434 WH033 ALP9434-WH033
Alpha Essentials Micro Coaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 30V, White, 328ft, 9434 WH033 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9434 WH033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Micro Coax COAX CONSTRUCTION : Micro Coaxial COAX TYPE : Micro Coaxial AWG/GAUGE : 34 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : White JACKET MATERIAL : PFA SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 30V NOMINAL OD (IN) : 0.039 STANDARDS/APPROVALS : UL Approved

Alpha Essentials Micro Coaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 30V, White, 328ft, 9434 WH033


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9434 WH033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Micro Coax COAX CONSTRUCTION : Micro Coaxial COAX TYPE : Micro Coaxial AWG/GAUGE : 34 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : White JACKET MATERIAL : PFA SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 30V NOMINAL OD (IN) : 0.039 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number A9434W-10-ND A9434W-328-ND A9434W-100-ND 9434 WH033 81Y2582 ALP9434-WH033
Product Name Coaxial Cables (RF) Coaxial Cables (RF) Coaxial Cables (RF) Coaxial Cables Coax Cable, 0.022Mm2, Wht, 100M; Coaxial Cable Type Alpha Wire Alpha Essentials Micro Coaxial 50 Ohm Cable - Braid Shield - 34 AWG - White - 30V - 328 ft - 9434 WH033
Product Category Cable Cable Cable
Cable Jacket Perfluoroalkoxy (PFA) Perfluoroalkoxy (PFA) Perfluoroalkoxy (PFA) PFA
Cable Conductor Copper, Silver Coated Copper, Silver Coated Copper, Silver Coated
Cable Shielding Braid Braid Braid Braid; Braid
North American 34 AWG 34 AWG 34 AWG 34 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1248848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Phase-Stable Flex Cable, DC-26.5 GHz., 6.0 ft. (1.8m) - CBN-6FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers