Alpha Wire Coaxial Cables (RF) 9432 WH033

Description
Micro Coaxial Cable 32 AWG 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet
Description
Micro Coaxial Cable 32 AWG 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - A9432W-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A9432W-100-ND
Coaxial Cables (RF) A9432W-100-ND
Micro Coaxial Cable 32 AWG 100.0' (30.48m) 50 Ohms

Micro Coaxial Cable 32 AWG 100.0' (30.48m) 50 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - A9432W-10-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A9432W-10-ND
Coaxial Cables (RF) A9432W-10-ND
Micro Coaxial Cable 32 AWG 10.0' (3.05m) 50 Ohms

Micro Coaxial Cable 32 AWG 10.0' (3.05m) 50 Ohms

Buy Now Datasheet
Coaxial Cables (RF) - A9432W-328-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A9432W-328-ND
Coaxial Cables (RF) A9432W-328-ND
Micro Coaxial Cable 32 AWG 328.1' (100.00m) 50 Ohms

Micro Coaxial Cable 32 AWG 328.1' (100.00m) 50 Ohms

Buy Now Datasheet
Coaxial Cables - 9432 WH033 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9432 WH033
Coaxial Cables 9432 WH033
9432 White 328 FT

9432 White 328 FT

Buy Now
Coaxial Cable - 1222314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
1222314
Coaxial Cable 1222314
Alpha Wire 9432 WH033 Coaxial Cable

Alpha Wire 9432 WH033 Coaxial Cable

Supplier's Site
Alpha Essentials Micro Coaxial 50 Ohm Cable - Braid Shield - 32 AWG - White - 30V - 328 ft - 9432 WH033 - ALP9432-WH033 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Micro Coaxial 50 Ohm Cable - Braid Shield - 32 AWG - White - 30V - 328 ft - 9432 WH033
ALP9432-WH033
Alpha Essentials Micro Coaxial 50 Ohm Cable - Braid Shield - 32 AWG - White - 30V - 328 ft - 9432 WH033 ALP9432-WH033
Alpha Essentials Micro Coaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 30V, White, 328ft, 9432 WH033 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9432 WH033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Micro Coax COAX CONSTRUCTION : Micro Coaxial COAX TYPE : Micro Coaxial AWG/GAUGE : 32 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : White JACKET MATERIAL : PFA SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 30V NOMINAL OD (IN) : 0.044 STANDARDS/APPROVALS : UL Approved

Alpha Essentials Micro Coaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 30V, White, 328ft, 9432 WH033


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9432 WH033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Micro Coax COAX CONSTRUCTION : Micro Coaxial COAX TYPE : Micro Coaxial AWG/GAUGE : 32 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : White JACKET MATERIAL : PFA SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 30V NOMINAL OD (IN) : 0.044 STANDARDS/APPROVALS : UL Approved

Supplier's Site
Coax Cable, 0.034Mm2, Wht, 100M; Coaxial Cable Type Alpha Wire - 81Y2581 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, 0.034Mm2, Wht, 100M; Coaxial Cable Type Alpha Wire
81Y2581
Coax Cable, 0.034Mm2, Wht, 100M; Coaxial Cable Type Alpha Wire 81Y2581
COAX CABLE, 0.034MM2, WHT, 100M; Coaxial Cable Type:-; Wire Gauge:32AWG; Conductor Area CSA:0.034mm²; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:White; Jacket Material:PFA; Product Range:- RoHS Compliant: Yes

COAX CABLE, 0.034MM2, WHT, 100M; Coaxial Cable Type:-; Wire Gauge:32AWG; Conductor Area CSA:0.034mm²; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:White; Jacket Material:PFA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number A9432W-100-ND A9432W-10-ND A9432W-328-ND 9432 WH033 1222314 ALP9432-WH033 81Y2581
Product Name Coaxial Cables (RF) Coaxial Cables (RF) Coaxial Cables (RF) Coaxial Cables Coaxial Cable Alpha Essentials Micro Coaxial 50 Ohm Cable - Braid Shield - 32 AWG - White - 30V - 328 ft - 9432 WH033 Coax Cable, 0.034Mm2, Wht, 100M; Coaxial Cable Type Alpha Wire
Product Category Cable Cable Cable
Cable Jacket Perfluoroalkoxy (PFA) Perfluoroalkoxy (PFA) Perfluoroalkoxy (PFA) PFA
Cable Conductor Copper, Silver Coated Copper, Silver Coated Copper, Silver Coated
Cable Shielding Braid Braid Braid Braid; Braid
North American 32 AWG 32 AWG 32 AWG 32 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-20M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 65.62 ft (200 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cable Assemblies - 2411050-4 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 1 Plug
Cable Length 0.6562 ft (2 dm)
View Details
2 suppliers
Stability Cables - SF-N-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type Type N
View Details
Encoder cable - NEBM-M12G8-E-7-LE8 - Festo Corporation
Specs
Cable Length 22.97 ft (70 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details