Alpha Wire Hook Up Wire 932 SV005

Description
Alpha Wire 932 SV005 Hook Up Wire
Request a Quote
Description
Alpha Wire 932 SV005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2769790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2769790
Hook Up Wire 2769790
Alpha Wire 932 SV005 Hook Up Wire

Alpha Wire 932 SV005 Hook Up Wire

Supplier's Site
Hook-up Wire - 932 SV005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
932 SV005
Hook-up Wire 932 SV005
932 Silver 100 FT

932 Silver 100 FT

Buy Now
932 SV005 - Alpha Wire - Bus Bar Wire - MIL-W-3861 - 32 AWG - Solid Conductor -Tinned Copper - Silver - 100ft - ALP932-SV005 - Lapp Tannehill
Savage, MN, United States
932 SV005 - Alpha Wire - Bus Bar Wire - MIL-W-3861 - 32 AWG - Solid Conductor -Tinned Copper - Silver - 100ft
ALP932-SV005
932 SV005 - Alpha Wire - Bus Bar Wire - MIL-W-3861 - 32 AWG - Solid Conductor -Tinned Copper - Silver - 100ft ALP932-SV005
Alpha Wire's MIL-W-3861 Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 32 AWG, Solid Conductor, Tinned Copper, Silver, 100ft, 932 SV005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 932 SV005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.008 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : ASTM B33 QQ W 343 Type S Type S MIL-SPEC : MIL-W-3861

Alpha Wire's MIL-W-3861 Bus Bar Wire provides a robust and dependable way to maintain power into important electrical systems. 32 AWG, Solid Conductor, Tinned Copper, Silver, 100ft, 932 SV005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 932 SV005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper NOMINAL OD (IN) : 0.008 TEMPERATURE : 32°F to 392°F 0°C to 200°C ADDITIONAL STANDARDS : ASTM B33 QQ W 343 Type S Type S MIL-SPEC : MIL-W-3861

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 2769790 932 SV005 ALP932-SV005
Product Name Hook Up Wire Hook-up Wire 932 SV005 - Alpha Wire - Bus Bar Wire - MIL-W-3861 - 32 AWG - Solid Conductor -Tinned Copper - Silver - 100ft
Rated Temperature 150 C (302 F) 0 to 200 C (32 to 392 F)
North American 32 AWG 32 AWG
International 0.0400 mm² (6.20E-5 in²)
Stranding Type 1
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1491143004 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Hook Up Wire - 1853960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details