Alpha Wire Hook Up Wire, 32Awg, Tc, 100Ft; Jacket Material Alpha Wire 932 SV005

Description
HOOK UP WIRE, 32AWG, TC, 100FT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 32AWG, TC, 100FT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 32Awg, Tc, 100Ft; Jacket Material Alpha Wire - 28Y7418 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 32Awg, Tc, 100Ft; Jacket Material Alpha Wire
28Y7418
Hook Up Wire, 32Awg, Tc, 100Ft; Jacket Material Alpha Wire 28Y7418
HOOK UP WIRE, 32AWG, TC, 100FT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Voltage Rating:- RoHS Compliant: Yes

HOOK UP WIRE, 32AWG, TC, 100FT; Jacket Material:Unjacketed; Jacket Color:-; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:150°C; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28Y7418
Product Name Hook Up Wire, 32Awg, Tc, 100Ft; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details