Alpha Wire Coaxial Cables (RF) 9316 BR005

Description
Coaxial Cable 25 AWG RG-316 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 25 AWG RG-316 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - A315-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A315-100-ND
Coaxial Cables (RF) A315-100-ND
Coaxial Cable 25 AWG RG-316 100.0' (30.48m) 50 Ohms

Coaxial Cable 25 AWG RG-316 100.0' (30.48m) 50 Ohms

Buy Now Datasheet
Coaxial Cables - 9316 BR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9316 BR005
Coaxial Cables 9316 BR005
100' COMM & CONTROL CABLE

100' COMM & CONTROL CABLE

Buy Now
Cable, Coaxial, Rg-316/u, 25Awg, 100Ft, Natural Tan; Coaxial Cable Type Alpha Wire - 92F9572 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-316/u, 25Awg, 100Ft, Natural Tan; Coaxial Cable Type Alpha Wire
92F9572
Cable, Coaxial, Rg-316/u, 25Awg, 100Ft, Natural Tan; Coaxial Cable Type Alpha Wire 92F9572
CABLE, COAXIAL, RG-316/U, 25AWG, 100FT, NATURAL TAN; Coaxial Cable Type:RG316; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

CABLE, COAXIAL, RG-316/U, 25AWG, 100FT, NATURAL TAN; Coaxial Cable Type:RG316; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Coaxial Cables (RF) - 9316 BR005 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Cables (RF)
9316 BR005
Coaxial Cables (RF) 9316 BR005
CABLE COAXIAL RG316 25AWG 100'

CABLE COAXIAL RG316 25AWG 100'

Supplier's Site Datasheet
Alpha Essentials Twinaxial 100 Ohm Cable - Braid Shield - 25 AWG - Brown - 900V - 100 ft - 9316 BR005 - ALP9316-BR005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Twinaxial 100 Ohm Cable - Braid Shield - 25 AWG - Brown - 900V - 100 ft - 9316 BR005
ALP9316-BR005
Alpha Essentials Twinaxial 100 Ohm Cable - Braid Shield - 25 AWG - Brown - 900V - 100 ft - 9316 BR005 ALP9316-BR005
Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 900V, Brown, 100ft, 9316 BR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9316 BR005 AVAILABILITY : In Stock SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 25 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Brown JACKET MATERIAL : FEP SHIELDING : Braid IMPEDANCE : 100 Ohm VOLTAGE : 900V NOMINAL OD (IN) : 0.098 STANDARDS/APPROVALS : UL Approved CSA Approved

Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 900V, Brown, 100ft, 9316 BR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9316 BR005 AVAILABILITY : In Stock SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 25 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Brown JACKET MATERIAL : FEP SHIELDING : Braid IMPEDANCE : 100 Ohm VOLTAGE : 900V NOMINAL OD (IN) : 0.098 STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) Lapp Tannehill
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number A315-100-ND 9316 BR005 92F9572 9316 BR005 ALP9316-BR005
Product Name Coaxial Cables (RF) Coaxial Cables Cable, Coaxial, Rg-316/u, 25Awg, 100Ft, Natural Tan; Coaxial Cable Type Alpha Wire Coaxial Cables (RF) Alpha Essentials Twinaxial 100 Ohm Cable - Braid Shield - 25 AWG - Brown - 900V - 100 ft - 9316 BR005
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP) FEP
Cable Conductor Steel, Copper Covered, Silver Coated
Cable Shielding Braid Braid; Braid
North American 25 AWG 25 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details