Alpha Wire 9316 BR001 Coaxial Cable
Coaxial Cable 25 AWG RG-316 1000.0' (304.80m) 50 Ohms
Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 900V, Brown, 1000ft, 9316 BR001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9316 BR001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 25 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Brown JACKET MATERIAL : FEP SHIELDING : Braid IMPEDANCE : 100 Ohm VOLTAGE : 900V NOMINAL OD (IN) : 0.098 STANDARDS/APPROVALS : UL Approved CSA Approved
CABLE, COAXIAL, RG-316/U, 25AWG, 1000FT, NATURAL TAN; Coaxial Cable Type:RG316; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Coaxial Cables and Triaxial Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 9316 BR001 | 2769789 | 9316BR001-1000-ND | ALP9316-BR001 | 92F6961 |
| Product Name | Coaxial Cables | Coaxial Cable | Coaxial Cables (RF) | Alpha Essentials Twinaxial 100 Ohm Cable - Braid Shield - 25 AWG - Brown - 900V - 1000 ft - 9316 BR001 | Cable, Coaxial, Rg-316/u, 25Awg, 1000Ft, Natural Tan; Coaxial Cable Type Alpha Wire |
| Application | Networking | ||||
| Cable Type | Coaxial | Coaxial | |||
| Rated Temperature | -55 C (-67 F) | ||||
| Product Category | Cable | ||||
| Cable Jacket | Fluorinated Ethylene-Propylene (FEP) | FEP |