Alpha Wire Coaxial Cables (RF) 9223 BK002

Description
Coaxial Cable 19 AWG (0.65mm²) RG-223 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 19 AWG (0.65mm²) RG-223 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9223BK002-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9223BK002-500-ND
Coaxial Cables (RF) 9223BK002-500-ND
Coaxial Cable 19 AWG (0.65mm²) RG-223 500.0' (152.40m) 50 Ohms

Coaxial Cable 19 AWG (0.65mm²) RG-223 500.0' (152.40m) 50 Ohms

Buy Now Datasheet
Coaxial Cables - 9223 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9223 BK002
Coaxial Cables 9223 BK002
9223 Black 500 FT

9223 Black 500 FT

Buy Now
Alpha Essentials Coaxial RG-223/U 50 Ohm Cable - Braid Shield - 19 AWG - Black - 1400V - 500 ft - 9223 BK002 - ALP9223-BK002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-223/U 50 Ohm Cable - Braid Shield - 19 AWG - Black - 1400V - 500 ft - 9223 BK002
ALP9223-BK002
Alpha Essentials Coaxial RG-223/U 50 Ohm Cable - Braid Shield - 19 AWG - Black - 1400V - 500 ft - 9223 BK002 ALP9223-BK002
Alpha Essentials Coaxial RG-223/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 500ft, 9223 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9223 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-223/U AWG/GAUGE : 19 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.212 MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-223/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 500ft, 9223 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9223 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-223/U AWG/GAUGE : 19 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.212 MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Multiconductor Cables
Product Number 9223BK002-500-ND 9223 BK002 ALP9223-BK002
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Coaxial RG-223/U 50 Ohm Cable - Braid Shield - 19 AWG - Black - 1400V - 500 ft - 9223 BK002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper, Silver Coated
Cable Shielding Braid Braid; Braid
North American 19 AWG 19 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details