Alpha Wire Coaxial Cables 9223 BK001

Description
9223 BLACK 1000 FT
Request a Quote Datasheet
Description
9223 BLACK 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9223 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9223 BK001
Coaxial Cables 9223 BK001
9223 BLACK 1000 FT

9223 BLACK 1000 FT

Buy Now
Coaxial Cables (RF) - 9223BK001-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9223BK001-1000-ND
Coaxial Cables (RF) 9223BK001-1000-ND
Coaxial Cable 19 AWG (0.65mm²) RG-223 1000.0' (304.80m) 50 Ohms

Coaxial Cable 19 AWG (0.65mm²) RG-223 1000.0' (304.80m) 50 Ohms

Buy Now Datasheet
Alpha Essentials Coaxial RG-223/U 50 Ohm Cable - Braid Shield - 19 AWG - Black - 1400V - 1000 ft - 9223 BK001 - ALP9223-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-223/U 50 Ohm Cable - Braid Shield - 19 AWG - Black - 1400V - 1000 ft - 9223 BK001
ALP9223-BK001
Alpha Essentials Coaxial RG-223/U 50 Ohm Cable - Braid Shield - 19 AWG - Black - 1400V - 1000 ft - 9223 BK001 ALP9223-BK001
Alpha Essentials Coaxial RG-223/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 1000ft, 9223 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9223 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-223/U AWG/GAUGE : 19 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.212 MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-223/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 1000ft, 9223 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9223 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-223/U AWG/GAUGE : 19 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.212 MIL-SPEC : MIL-DTL-17

Supplier's Site
Coaxial Cable, Rg-223/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire - 02F9858 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-223/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire
02F9858
Coaxial Cable, Rg-223/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire 02F9858
COAXIAL CABLE, RG-223/U, 1000FT, BLACK; Coaxial Cable Type:RG223; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-223/U, 1000FT, BLACK; Coaxial Cable Type:RG223; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Coaxial Cables and Triaxial Cables Multiconductor Cables Cable Assemblies
Product Number 9223 BK001 9223BK001-1000-ND ALP9223-BK001 02F9858
Product Name Coaxial Cables Coaxial Cables (RF) Alpha Essentials Coaxial RG-223/U 50 Ohm Cable - Braid Shield - 19 AWG - Black - 1400V - 1000 ft - 9223 BK001 Coaxial Cable, Rg-223/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper, Silver Coated
Cable Shielding Braid Braid; Braid
North American 19 AWG 19 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details