Alpha Wire Coaxial Cables 9217 BK005

Description
9217 BLACK 100 FT
Request a Quote Datasheet
Description
9217 BLACK 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9217 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9217 BK005
Coaxial Cables 9217 BK005
9217 BLACK 100 FT

9217 BLACK 100 FT

Buy Now
Coaxial Cables (RF) - 9217BK005-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9217BK005-ND
Coaxial Cables (RF) 9217BK005-ND
Coaxial Cable 10 AWG RG-217 100.0' (30.48m) 50 Ohms

Coaxial Cable 10 AWG RG-217 100.0' (30.48m) 50 Ohms

Buy Now Datasheet
Alpha Essentials Coaxial RG-217/U 50 Ohm Cable - Braid Shield - 10 AWG - Black - 5200V - 100 ft - 9217 BK005 - ALP9217-BK005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-217/U 50 Ohm Cable - Braid Shield - 10 AWG - Black - 5200V - 100 ft - 9217 BK005
ALP9217-BK005
Alpha Essentials Coaxial RG-217/U 50 Ohm Cable - Braid Shield - 10 AWG - Black - 5200V - 100 ft - 9217 BK005 ALP9217-BK005
Alpha Essentials Coaxial RG-217/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 5200V, Black, 100ft, 9217 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9217 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-217/U AWG/GAUGE : 10 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 5200V NOMINAL OD (IN) : 0.545 MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-217/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 5200V, Black, 100ft, 9217 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9217 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-217/U AWG/GAUGE : 10 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 5200V NOMINAL OD (IN) : 0.545 MIL-SPEC : MIL-DTL-17

Supplier's Site
Coaxial Cable, Rg-217/u, 100Ft, Black; Coaxial Cable Type Alpha Wire - 02F9853 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-217/u, 100Ft, Black; Coaxial Cable Type Alpha Wire
02F9853
Coaxial Cable, Rg-217/u, 100Ft, Black; Coaxial Cable Type Alpha Wire 02F9853
COAXIAL CABLE, RG-217/U, 100FT, BLACK; Coaxial Cable Type:RG217; Wire Gauge:10AWG; Conductor Area CSA:5.7mm²; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-217/U, 100FT, BLACK; Coaxial Cable Type:RG217; Wire Gauge:10AWG; Conductor Area CSA:5.7mm²; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Coaxial Cables and Triaxial Cables Multiconductor Cables Cable Assemblies
Product Number 9217 BK005 9217BK005-ND ALP9217-BK005 02F9853
Product Name Coaxial Cables Coaxial Cables (RF) Alpha Essentials Coaxial RG-217/U 50 Ohm Cable - Braid Shield - 10 AWG - Black - 5200V - 100 ft - 9217 BK005 Coaxial Cable, Rg-217/u, 100Ft, Black; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper
Cable Shielding Braid Braid; Braid
North American 10 AWG 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to XH and XHL Macro-Hooks - 1001XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details