Alpha Wire Coaxial Cables (RF) 9213 BK005

Description
Coaxial Cable 13 AWG RG-213 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 13 AWG RG-213 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - A9213BK-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A9213BK-100-ND
Coaxial Cables (RF) A9213BK-100-ND
Coaxial Cable 13 AWG RG-213 100.0' (30.48m) 50 Ohms

Coaxial Cable 13 AWG RG-213 100.0' (30.48m) 50 Ohms

Buy Now Datasheet
Coaxial Cable - 1265696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
1265696
Coaxial Cable 1265696
Alpha Wire 9213 BK005 Coaxial Cable

Alpha Wire 9213 BK005 Coaxial Cable

Supplier's Site
Coaxial Cables - 9213 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9213 BK005
Coaxial Cables 9213 BK005
9213 BLACK 100 FT

9213 BLACK 100 FT

Buy Now
Alpha Essentials Coaxial RG-213 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 100 ft - 9213 BK005 - ALP9213-BK005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-213 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 100 ft - 9213 BK005
ALP9213-BK005
Alpha Essentials Coaxial RG-213 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 100 ft - 9213 BK005 ALP9213-BK005
Alpha Essentials Coaxial RG-213 is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 3700V, Black, 100ft, 9213 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9213 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-213 AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 3700V NOMINAL OD (IN) : 0.405 MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-213 is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 3700V, Black, 100ft, 9213 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9213 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-213 AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 3700V NOMINAL OD (IN) : 0.405 MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number A9213BK-100-ND 1265696 9213 BK005 ALP9213-BK005
Product Name Coaxial Cables (RF) Coaxial Cable Coaxial Cables Alpha Essentials Coaxial RG-213 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 100 ft - 9213 BK005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper, Bare; Copper, Tinned
Cable Shielding Braid Braid; Braid
North American 13 AWG 13 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Female BNC Breakout to XL2 and X100W Mini-Hooks - 1001XL2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details