Alpha Wire Coaxial Cables (RF) 9213 BK002

Description
Coaxial Cable 13 AWG RG-213 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 13 AWG RG-213 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9213BK002-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9213BK002-500-ND
Coaxial Cables (RF) 9213BK002-500-ND
Coaxial Cable 13 AWG RG-213 500.0' (152.40m) 50 Ohms

Coaxial Cable 13 AWG RG-213 500.0' (152.40m) 50 Ohms

Buy Now Datasheet
Coaxial Cables - 9213 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9213 BK002
Coaxial Cables 9213 BK002
9213 BLACK 500 FT

9213 BLACK 500 FT

Buy Now
Alpha Essentials Coaxial RG-213 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 500 ft - 9213 BK002 - ALP9213-BK002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-213 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 500 ft - 9213 BK002
ALP9213-BK002
Alpha Essentials Coaxial RG-213 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 500 ft - 9213 BK002 ALP9213-BK002
Alpha Essentials Coaxial RG-213 is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 3700V, Black, 500ft, 9213 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9213 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-213 AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 3700V NOMINAL OD (IN) : 0.405 MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-213 is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 3700V, Black, 500ft, 9213 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9213 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-213 AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 3700V NOMINAL OD (IN) : 0.405 MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Multiconductor Cables
Product Number 9213BK002-500-ND 9213 BK002 ALP9213-BK002
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Coaxial RG-213 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 500 ft - 9213 BK002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper, Bare; Copper, Tinned
Cable Shielding Braid Braid; Braid
North American 13 AWG 13 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details