Alpha Wire Coaxial Cables 9213 BK001

Description
9213 BLACK 1000 FT
Request a Quote Datasheet
Description
9213 BLACK 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9213 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9213 BK001
Coaxial Cables 9213 BK001
9213 BLACK 1000 FT

9213 BLACK 1000 FT

Buy Now
Coaxial Cables (RF) - 9213BK001-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9213BK001-1000-ND
Coaxial Cables (RF) 9213BK001-1000-ND
Coaxial Cable 13 AWG RG-213 1000.0' (304.80m) 50 Ohms

Coaxial Cable 13 AWG RG-213 1000.0' (304.80m) 50 Ohms

Buy Now Datasheet
Alpha Essentials Coaxial RG-213 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 1000 ft - 9213 BK001 - ALP9213-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-213 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 1000 ft - 9213 BK001
ALP9213-BK001
Alpha Essentials Coaxial RG-213 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 1000 ft - 9213 BK001 ALP9213-BK001
Alpha Essentials Coaxial RG-213 is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 3700V, Black, 1000ft, 9213 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9213 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-213 AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 3700V NOMINAL OD (IN) : 0.405 MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-213 is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 3700V, Black, 1000ft, 9213 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9213 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-213 AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 3700V NOMINAL OD (IN) : 0.405 MIL-SPEC : MIL-DTL-17

Supplier's Site
Coaxial Cable, Rg-213/u, 1000Ft, Black; Impedance Alpha Wire - 85K9964 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-213/u, 1000Ft, Black; Impedance Alpha Wire
85K9964
Coaxial Cable, Rg-213/u, 1000Ft, Black; Impedance Alpha Wire 85K9964
COAXIAL CABLE, RG-213/U, 1000FT, BLACK; Impedance:50ohm; Cable/Wire MIL SPEC:MIL-C-17D; Capacitance:30.8pF; Leaded Process Compatible:Yes; No. of Conductors:1 RoHS Compliant: Yes

COAXIAL CABLE, RG-213/U, 1000FT, BLACK; Impedance:50ohm; Cable/Wire MIL SPEC:MIL-C-17D; Capacitance:30.8pF; Leaded Process Compatible:Yes; No. of Conductors:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Coaxial Cables and Triaxial Cables Multiconductor Cables Cable Assemblies
Product Number 9213 BK001 9213BK001-1000-ND ALP9213-BK001 85K9964
Product Name Coaxial Cables Coaxial Cables (RF) Alpha Essentials Coaxial RG-213 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 1000 ft - 9213 BK001 Coaxial Cable, Rg-213/u, 1000Ft, Black; Impedance Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper, Bare; Copper, Tinned
Cable Shielding Braid Braid; Braid
North American 13 AWG 13 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Stacking Minature Banana Plugs - 1006M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details