Alpha Wire Power Cord, Viig Plug To C13, 2.5M, 10A, 250V, Black; Connector Type A Alpha Wire 920 BK078

Description
POWER CORD, VIIG PLUG TO C13, 2.5M, 10A, 250V, BLACK; Connector Type A:VIIG Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:2.5A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD, VIIG PLUG TO C13, 2.5M, 10A, 250V, BLACK; Connector Type A:VIIG Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:2.5A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Viig Plug To C13, 2.5M, 10A, 250V, Black; Connector Type A Alpha Wire - 92F7387 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Viig Plug To C13, 2.5M, 10A, 250V, Black; Connector Type A Alpha Wire
92F7387
Power Cord, Viig Plug To C13, 2.5M, 10A, 250V, Black; Connector Type A Alpha Wire 92F7387
POWER CORD, VIIG PLUG TO C13, 2.5M, 10A, 250V, BLACK; Connector Type A:VIIG Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:2.5A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, VIIG PLUG TO C13, 2.5M, 10A, 250V, BLACK; Connector Type A:VIIG Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:2.5A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 92F7387
Product Name Power Cord, Viig Plug To C13, 2.5M, 10A, 250V, Black; Connector Type A Alpha Wire
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 817966-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
NEMA line Outlet 5-20R, Snap-in Mounting, Front Side, IDC- or Quick-connect for Line-Terminal - NR520 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Female End Type NEMA 5-20R
Jacket Material

Thermoplastic, black / grey / white, UL 94V-0

View Details
Chinese Cord Set with C13 Angled Connector - 86272030 - Interpower
Specs
Cord Color Black
Approvals GB/T5023.5/IEC 60227-5
Number of Conductors 3; 3
View Details