Alpha Wire Coaxial Cables 9196A WH005

Description
9196A WHITE 100 FT
Request a Quote Datasheet
Description
9196A WHITE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9196A WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9196A WH005
Coaxial Cables 9196A WH005
9196A WHITE 100 FT

9196A WHITE 100 FT

Buy Now
Coaxial Cables (RF) - A9196AWH-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A9196AWH-100-ND
Coaxial Cables (RF) A9196AWH-100-ND
Coaxial Cable 30 AWG RG-196A 100.0' (30.48m) 50 Ohms

Coaxial Cable 30 AWG RG-196A 100.0' (30.48m) 50 Ohms

Buy Now Datasheet
Cable, Coaxial; 30 AWG; 7/38; 0.076 in.; TFE Tape; Silver Coated Copper Braid - 70140798 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Coaxial; 30 AWG; 7/38; 0.076 in.; TFE Tape; Silver Coated Copper Braid
70140798
Cable, Coaxial; 30 AWG; 7/38; 0.076 in.; TFE Tape; Silver Coated Copper Braid 70140798
13 to 30 AWG, TFE⁄Solid Polyethylene Dielectric, Coaxial Cables The nominal outer diameter range of the cable is 0.071 in. to 0.425 in. The dielectric material of the cable is TFE⁄solid polyethylene.

13 to 30 AWG, TFE⁄Solid Polyethylene Dielectric, Coaxial Cables

  • The nominal outer diameter range of the cable is 0.071 in. to 0.425 in.
    The dielectric material of the cable is TFE⁄solid polyethylene.
Supplier's Site
Alpha Essentials Coaxial 50 Ohm Cable - Braid Shield - 30 AWG - White - 750V - 100 ft - 9196A WH005 - ALP9196A-WH005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial 50 Ohm Cable - Braid Shield - 30 AWG - White - 750V - 100 ft - 9196A WH005
ALP9196A-WH005
Alpha Essentials Coaxial 50 Ohm Cable - Braid Shield - 30 AWG - White - 750V - 100 ft - 9196A WH005 ALP9196A-WH005
Alpha Essentials Coaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, White, 100ft, 9196A WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9196A WH005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-142B/U RG-174 RG-178B/U RG-188A/U RG-196A/U RG-213 RG-214 RG-217/U RG-223/U RG-316/U AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : White JACKET MATERIAL : PTFE SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.075

Alpha Essentials Coaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, White, 100ft, 9196A WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9196A WH005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-142B/U RG-174 RG-178B/U RG-188A/U RG-196A/U RG-213 RG-214 RG-217/U RG-223/U RG-316/U AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : White JACKET MATERIAL : PTFE SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.075

Supplier's Site
Coaxial Cable, Rg-196A/u, 100Ft, White; Coaxial Cable Type Alpha Wire - 06M4023 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-196A/u, 100Ft, White; Coaxial Cable Type Alpha Wire
06M4023
Coaxial Cable, Rg-196A/u, 100Ft, White; Coaxial Cable Type Alpha Wire 06M4023
COAXIAL CABLE, RG-196A/U, 100FT, WHITE; Coaxial Cable Type:RG196A; Wire Gauge:30AWG; Conductor Area CSA:0.06mm²; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:White; Jacket Material:PTFE RoHS Compliant: Yes

COAXIAL CABLE, RG-196A/U, 100FT, WHITE; Coaxial Cable Type:RG196A; Wire Gauge:30AWG; Conductor Area CSA:0.06mm²; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:White; Jacket Material:PTFE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Multiconductor Cables Cable Assemblies
Product Number 9196A WH005 A9196AWH-100-ND 70140798 ALP9196A-WH005 06M4023
Product Name Coaxial Cables Coaxial Cables (RF) Cable, Coaxial; 30 AWG; 7/38; 0.076 in.; TFE Tape; Silver Coated Copper Braid Alpha Essentials Coaxial 50 Ohm Cable - Braid Shield - 30 AWG - White - 750V - 100 ft - 9196A WH005 Coaxial Cable, Rg-196A/u, 100Ft, White; Coaxial Cable Type Alpha Wire
Product Category Cable Cable
Cable Jacket Teflon Tetrafluoroethylene Tape PTFE
Cable Conductor Steel, Silver Coated Copper Clad Steel
Cable Shielding Braid Braid Braid; Braid
North American 30 AWG 30 AWG 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to SMA Male Test Cable, RG174/U - 4527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details