Alpha Wire Coaxial Cables 9196A WH001

Description
9196A WHITE 1000 FT
Request a Quote Datasheet
Description
9196A WHITE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9196A WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9196A WH001
Coaxial Cables 9196A WH001
9196A WHITE 1000 FT

9196A WHITE 1000 FT

Buy Now
Coaxial Cables (RF) - 9196AWH001-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9196AWH001-1000-ND
Coaxial Cables (RF) 9196AWH001-1000-ND
Coaxial Cable 30 AWG RG-196A 1000.0' (304.80m) 50 Ohms

Coaxial Cable 30 AWG RG-196A 1000.0' (304.80m) 50 Ohms

Buy Now Datasheet
Alpha Essentials Coaxial 50 Ohm Cable - Braid Shield - 30 AWG - White - 750V - 1000 ft - 9196A WH001 - ALP9196A-WH001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial 50 Ohm Cable - Braid Shield - 30 AWG - White - 750V - 1000 ft - 9196A WH001
ALP9196A-WH001
Alpha Essentials Coaxial 50 Ohm Cable - Braid Shield - 30 AWG - White - 750V - 1000 ft - 9196A WH001 ALP9196A-WH001
Alpha Essentials Coaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, White, 1000ft, 9196A WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9196A WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-142B/U RG-174 RG-178B/U RG-188A/U RG-196A/U RG-213 RG-214 RG-217/U RG-223/U RG-316/U AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : White JACKET MATERIAL : PTFE SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.075

Alpha Essentials Coaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, White, 1000ft, 9196A WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9196A WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-142B/U RG-174 RG-178B/U RG-188A/U RG-196A/U RG-213 RG-214 RG-217/U RG-223/U RG-316/U AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : White JACKET MATERIAL : PTFE SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.075

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill
Product Category Cable Assemblies Coaxial Cables and Triaxial Cables Multiconductor Cables
Product Number 9196A WH001 9196AWH001-1000-ND ALP9196A-WH001
Product Name Coaxial Cables Coaxial Cables (RF) Alpha Essentials Coaxial 50 Ohm Cable - Braid Shield - 30 AWG - White - 750V - 1000 ft - 9196A WH001
Product Category Cable
Cable Jacket Teflon PTFE
Cable Conductor Steel, Silver Coated
Cable Shielding Braid Braid; Braid
North American 30 AWG 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details