Alpha Wire Coaxial Cables 9188A WH199

Description
9188A WHITE BULK FT
Request a Quote Datasheet
Description
9188A WHITE BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9188A WH199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9188A WH199
Coaxial Cables 9188A WH199
9188A WHITE BULK FT

9188A WHITE BULK FT

Buy Now
Coaxial Cables (RF) - 9188AWH199-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9188AWH199-ND
Coaxial Cables (RF) 9188AWH199-ND
CABLE COAX RG-188A 25AWG 1000'

CABLE COAX RG-188A 25AWG 1000'

Buy Now Datasheet
Ae Coax / Bulk Ft Alpha Wire - 58T2895 - Newark, An Avnet Company
Chicago, IL, United States
Ae Coax / Bulk Ft Alpha Wire
58T2895
Ae Coax / Bulk Ft Alpha Wire 58T2895
AE COAX / BULK FT

AE COAX / BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 9188A WH199 9188AWH199-ND 58T2895
Product Name Coaxial Cables Coaxial Cables (RF) Ae Coax / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Teflon
Cable Conductor Steel, Silver Coated
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1407624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 65.62 ft (200 dm)
View Details