Alpha Wire Coaxial Cables (RF) 9188A WH002

Description
Coaxial Cable 25 AWG RG-188A 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 25 AWG RG-188A 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9188AWH002-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9188AWH002-500-ND
Coaxial Cables (RF) 9188AWH002-500-ND
Coaxial Cable 25 AWG RG-188A 500.0' (152.40m) 50 Ohms

Coaxial Cable 25 AWG RG-188A 500.0' (152.40m) 50 Ohms

Buy Now Datasheet
Coaxial Cables - 9188A WH002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9188A WH002
Coaxial Cables 9188A WH002
9188A WHITE 500 FT

9188A WHITE 500 FT

Buy Now
Alpha Essentials Coaxial RG-188A/U 50 Ohm Cable - Braid Shield - 25 AWG - White - 900V - 500 ft - 9188A WH002 - ALP9188A-WH002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-188A/U 50 Ohm Cable - Braid Shield - 25 AWG - White - 900V - 500 ft - 9188A WH002
ALP9188A-WH002
Alpha Essentials Coaxial RG-188A/U 50 Ohm Cable - Braid Shield - 25 AWG - White - 900V - 500 ft - 9188A WH002 ALP9188A-WH002
Alpha Essentials Coaxial RG-188A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 900V, White, 500ft, 9188A WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9188A WH002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-188A/U AWG/GAUGE : 25 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : White JACKET MATERIAL : PTFE SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 900V NOMINAL OD (IN) : 0.105 MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-188A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 900V, White, 500ft, 9188A WH002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9188A WH002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-188A/U AWG/GAUGE : 25 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : White JACKET MATERIAL : PTFE SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 900V NOMINAL OD (IN) : 0.105 MIL-SPEC : MIL-DTL-17

Supplier's Site
Coaxial Cable, Rg-188A/u, 500Ft, White; Coaxial Cable Type Alpha Wire - 02F9868 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-188A/u, 500Ft, White; Coaxial Cable Type Alpha Wire
02F9868
Coaxial Cable, Rg-188A/u, 500Ft, White; Coaxial Cable Type Alpha Wire 02F9868
COAXIAL CABLE, RG-188A/U, 500FT, WHITE; Coaxial Cable Type:RG188A; Wire Gauge:25AWG; Conductor Area CSA:0.16mm²; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:White; Jacket Material:PTFE RoHS Compliant: Yes

COAXIAL CABLE, RG-188A/U, 500FT, WHITE; Coaxial Cable Type:RG188A; Wire Gauge:25AWG; Conductor Area CSA:0.16mm²; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:White; Jacket Material:PTFE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 9188AWH002-500-ND 9188A WH002 ALP9188A-WH002 02F9868
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Coaxial RG-188A/U 50 Ohm Cable - Braid Shield - 25 AWG - White - 900V - 500 ft - 9188A WH002 Coaxial Cable, Rg-188A/u, 500Ft, White; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Jacket Teflon PTFE
Cable Conductor Steel, Silver Coated
Cable Shielding Braid Braid; Braid
North American 25 AWG 25 AWG
Unlock Full Specs
to access all available technical data