Alpha Wire Coaxial Cables 9188A WH001

Description
1000' CABLE WHITE
Request a Quote Datasheet
Description
1000' CABLE WHITE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9188A WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9188A WH001
Coaxial Cables 9188A WH001
1000' CABLE WHITE

1000' CABLE WHITE

Buy Now
Coaxial Cables (RF) - 9188AWH001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9188AWH001-ND
Coaxial Cables (RF) 9188AWH001-ND
Coaxial Cable 25 AWG RG-188A 1000.0' (304.80m) 50 Ohms

Coaxial Cable 25 AWG RG-188A 1000.0' (304.80m) 50 Ohms

Buy Now Datasheet
Alpha Essentials Coaxial RG-188A/U 50 Ohm Cable - Braid Shield - 25 AWG - White - 900V - 1000 ft - 9188A WH001 - ALP9188A-WH001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-188A/U 50 Ohm Cable - Braid Shield - 25 AWG - White - 900V - 1000 ft - 9188A WH001
ALP9188A-WH001
Alpha Essentials Coaxial RG-188A/U 50 Ohm Cable - Braid Shield - 25 AWG - White - 900V - 1000 ft - 9188A WH001 ALP9188A-WH001
Alpha Essentials Coaxial RG-188A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 900V, White, 1000ft, 9188A WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9188A WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-188A/U AWG/GAUGE : 25 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : White JACKET MATERIAL : PTFE SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 900V NOMINAL OD (IN) : 0.105 MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-188A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 900V, White, 1000ft, 9188A WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9188A WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-188A/U AWG/GAUGE : 25 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : White JACKET MATERIAL : PTFE SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 900V NOMINAL OD (IN) : 0.105 MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill
Product Category Cable Assemblies Coaxial Cables and Triaxial Cables Multiconductor Cables
Product Number 9188A WH001 9188AWH001-ND ALP9188A-WH001
Product Name Coaxial Cables Coaxial Cables (RF) Alpha Essentials Coaxial RG-188A/U 50 Ohm Cable - Braid Shield - 25 AWG - White - 900V - 1000 ft - 9188A WH001
Product Category Cable
Cable Jacket Teflon PTFE
Cable Conductor Steel, Silver Coated
Cable Shielding Braid Braid; Braid
North American 25 AWG 25 AWG
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
Modular Twisted Pair Cable Assemblies - 1-2322422-7 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 29.53 ft (90 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details