Alpha Wire Coaxial Cables 9180B CL002

Description
9180B Clear 500 FT
Request a Quote
Description
9180B Clear 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9180B CL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9180B CL002
Coaxial Cables 9180B CL002
9180B Clear 500 FT

9180B Clear 500 FT

Buy Now
Alpha Essentials Coaxial RG-180B/U 95 Ohm Cable - Braid Shield - 30 AWG - Clear - 1100V - 500 ft - 9180B CL002 - ALP9180B-CL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-180B/U 95 Ohm Cable - Braid Shield - 30 AWG - Clear - 1100V - 500 ft - 9180B CL002
ALP9180B-CL002
Alpha Essentials Coaxial RG-180B/U 95 Ohm Cable - Braid Shield - 30 AWG - Clear - 1100V - 500 ft - 9180B CL002 ALP9180B-CL002
Alpha Essentials Coaxial RG-180B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1100V, Clear, 500ft, 9180B CL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9180B CL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-180B/U AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Clear JACKET MATERIAL : FEP SHIELDING : Braid IMPEDANCE : 95 Ohm VOLTAGE : 1100V NOMINAL OD (IN) : 0.141 MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-180B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1100V, Clear, 500ft, 9180B CL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9180B CL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-180B/U AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Clear JACKET MATERIAL : FEP SHIELDING : Braid IMPEDANCE : 95 Ohm VOLTAGE : 1100V NOMINAL OD (IN) : 0.141 MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables
Product Number 9180B CL002 ALP9180B-CL002
Product Name Coaxial Cables Alpha Essentials Coaxial RG-180B/U 95 Ohm Cable - Braid Shield - 30 AWG - Clear - 1100V - 500 ft - 9180B CL002
Cable Jacket FEP
Cable Shielding Braid; Braid
Standards / Certifications MIL-SPEC
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details