Coaxial Cable 30 AWG (0.06mm²) RG-178B 100.0' (30.48m) 50 Ohms
Alpha Wire 9178B CL005 Coaxial Cable
COAXIAL CABLE, RG178B/U, 100FT, NATURAL; Coaxial Cable Type:RG178B/U; Wire Gauge:30AWG; Conductor Area CSA:0.06mm²; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Natural; Jacket Material:FEP RoHS Compliant: Yes
Alpha Essentials Coaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Clear, 100ft, 9178B CL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9178B CL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-142B RG-174 RG-178B/U RG-188A/U RG-196A/U RG-213 RG-214 RG-217/U RG-223/U AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Clear JACKET MATERIAL : FEP SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.071
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Coaxial Cables and Triaxial Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 9178B CL005 | A316-100-ND | 1568024 | 02F9859 | ALP9178B-CL005 |
| Product Name | Coaxial Cables | Coaxial Cables (RF) | Coaxial Cable | Coaxial Cable, Rg178B/u, 100Ft, Natural; Coaxial Cable Type Alpha Wire | Alpha Essentials Coaxial 50 Ohm Cable - Braid Shield - 30 AWG - Clear - 750V - 100 ft - 9178B CL005 |
| Product Category | Cable | ||||
| Cable Jacket | Fluorinated Ethylene-Propylene (FEP) | FEP | |||
| Cable Conductor | Steel, Silver Coated | ||||
| Cable Shielding | Braid | Braid; Braid | |||
| North American | 30 AWG | 30 AWG |